Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters - LGPM0001 LGPM0001

Description
Manufacturer: Red Lion Controls Win Source Part Number: 792407-LGPM0001 Series: Legend+ Type: Preset, Tachometer Termination Style: Screw Terminal Operating Temperature Range: 0°C ~ 50°C Ingress Protection: IP66 - Dust Tight, Water Resistant Mounting: Panel Mount Output Type: Relay, Solid State Operating Supply Voltage: 115/230VAC, ±12VDC Panel Cutout Dimensions: Square - 68.00mm x 68.00mm Input Type: No Voltage, Voltage Reset: Front Panel, Programmable Count Rate: 13kHz Operating Mode: Up, Down, Command, Individual, Quadrature Display Type: LCD - Green Characters, Backlight Part Status: Obsolete(EOL) Number Of Characters Per Row: 8, 8 Display Characters - Height: 0.300" (7.62mm) Categories: Industrial Controls Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Red Lion Controls Win Source Part Number: 792407-LGPM0001 Series: Legend+ Type: Preset, Tachometer Termination Style: Screw Terminal Operating Temperature Range: 0°C ~ 50°C Ingress Protection: IP66 - Dust Tight, Water Resistant Mounting: Panel Mount Output Type: Relay, Solid State Operating Supply Voltage: 115/230VAC, ±12VDC Panel Cutout Dimensions: Square - 68.00mm x 68.00mm Input Type: No Voltage, Voltage Reset: Front Panel, Programmable Count Rate: 13kHz Operating Mode: Up, Down, Command, Individual, Quadrature Display Type: LCD - Green Characters, Backlight Part Status: Obsolete(EOL) Number Of Characters Per Row: 8, 8 Display Characters - Height: 0.300" (7.62mm) Categories: Industrial Controls Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - LGPM0001 - 792407-LGPM0001 - Win Source Electronics
Laguna Hills, CA, United States
Panel Meters - Counters, Hour Meters - LGPM0001
792407-LGPM0001
Panel Meters - Counters, Hour Meters - LGPM0001 792407-LGPM0001
Manufacturer: Red Lion Controls Win Source Part Number: 792407-LGPM0001 Series: Legend+ Type: Preset, Tachometer Termination Style: Screw Terminal Operating Temperature Range: 0°C ~ 50°C Ingress Protection: IP66 - Dust Tight, Water Resistant Mounting: Panel Mount Output Type: Relay, Solid State Operating Supply Voltage: 115/230VAC, ±12VDC Panel Cutout Dimensions: Square - 68.00mm x 68.00mm Input Type: No Voltage, Voltage Reset: Front Panel, Programmable Count Rate: 13kHz Operating Mode: Up, Down, Command, Individual, Quadrature Display Type: LCD - Green Characters, Backlight Part Status: Obsolete(EOL) Number Of Characters Per Row: 8, 8 Display Characters - Height: 0.300" (7.62mm) Categories: Industrial Controls Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Red Lion Controls
Win Source Part Number: 792407-LGPM0001
Series: Legend+
Type: Preset, Tachometer
Termination Style: Screw Terminal
Operating Temperature Range: 0°C ~ 50°C
Ingress Protection: IP66 - Dust Tight, Water Resistant
Mounting: Panel Mount
Output Type: Relay, Solid State
Operating Supply Voltage: 115/230VAC, ±12VDC
Panel Cutout Dimensions: Square - 68.00mm x 68.00mm
Input Type: No Voltage, Voltage
Reset: Front Panel, Programmable
Count Rate: 13kHz
Operating Mode: Up, Down, Command, Individual, Quadrature
Display Type: LCD - Green Characters, Backlight
Part Status: Obsolete(EOL)
Number Of Characters Per Row: 8, 8
Display Characters - Height: 0.300" (7.62mm)
Categories: Industrial Controls
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 792407-LGPM0001
Product Name Panel Meters - Counters, Hour Meters - LGPM0001
Supply Voltage 115/230VAC, ±12VDC
Unlock Full Specs
to access all available technical data

Similar Products

Ic, 4000 Locmos Logic; Counter Type Nexperia - 10WX5407 - Newark, An Avnet Company
Specs
Counter Type Binary
Supply Voltage 4.5V
Package Type DIP
View Details
Logic - Counters, Dividers - 74F192SJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 125 MHz
View Details
 - CD4520BCWMX - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type PDSO16
View Details
3 suppliers