Rochester Electronics Logic - Logic - Counters, Dividers - 100136DC 100136DC

Description
Manufacturer: National Semiconductor Win Source Part Number: 853540-100136DC Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 853540-100136DC Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 100136DC - 853540-100136DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 100136DC
853540-100136DC
Logic - Logic - Counters, Dividers - 100136DC 853540-100136DC
Manufacturer: National Semiconductor Win Source Part Number: 853540-100136DC Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 853540-100136DC
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 853540-100136DC
Product Name Logic - Logic - Counters, Dividers - 100136DC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC161D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 48 MHz
View Details
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Logic - Counters, Dividers - 4024BP - 161875-4024BP - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type SOP; SSOP; TSSOP; 14-TSSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details