OMEGA Engineering, Inc. Angle, Linear Position Measuring LD500-5

Description
PRECISION GAGING TRANSDUCER FOR
Request a Quote Datasheet
Description
PRECISION GAGING TRANSDUCER FOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5880-LD500-5-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5880-LD500-5-ND
Angle, Linear Position Measuring 5880-LD500-5-ND
PRECISION GAGING TRANSDUCER FOR

PRECISION GAGING TRANSDUCER FOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5880-LD500-5-ND
Product Name Angle, Linear Position Measuring
Measurement Range 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Sensor, Hall Effect, Linear, Tssop-8, Full Reel; Hall Effect Type Allegro Microsystems - 66W7925 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details