OMEGA Engineering, Inc. Angle, Linear Position Measuring LD320-2.5

Description
LVDT DISPLACEMENT SENSOR, -2.5 M
Request a Quote Datasheet
Description
LVDT DISPLACEMENT SENSOR, -2.5 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5880-LD320-2.5-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5880-LD320-2.5-ND
Angle, Linear Position Measuring 5880-LD320-2.5-ND
LVDT DISPLACEMENT SENSOR, -2.5 M

LVDT DISPLACEMENT SENSOR, -2.5 M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5880-LD320-2.5-ND
Product Name Angle, Linear Position Measuring
Measurement Range 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Angle, Linear Position Measuring - 620-1688-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
3 suppliers
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details