OMEGA Engineering, Inc. LVDT Long Stroke Displacement Transducer LD300

Description
The LD300 Series provides our longest stroke length, up to 300 mm (12 inches), based on the established linear variable differential transformer principle. LVDT's, which are ac powered, ultimately produce the best accuracy using remote electronics. Special winding techniques are used to ensure the best possible linearity. The components are then packaged in a rugged housing and the transformer core is provided with an extension rod and very low friction nylon bearings that act as guides. The transducer is provided with a spring return armature, and is easily adapted to most industrial measurement situations. Due to their inherent long life, infinite resolution, versatility, and excellent repeatability, these units are highly suitable for many varied and demanding industrial applications.
Datasheet
Description
The LD300 Series provides our longest stroke length, up to 300 mm (12 inches), based on the established linear variable differential transformer principle. LVDT's, which are ac powered, ultimately produce the best accuracy using remote electronics. Special winding techniques are used to ensure the best possible linearity. The components are then packaged in a rugged housing and the transformer core is provided with an extension rod and very low friction nylon bearings that act as guides. The transducer is provided with a spring return armature, and is easily adapted to most industrial measurement situations. Due to their inherent long life, infinite resolution, versatility, and excellent repeatability, these units are highly suitable for many varied and demanding industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVDT Long Stroke Displacement Transducer - LD300 - OMEGA Engineering, Inc.
Norwalk, CT, USA
LVDT Long Stroke Displacement Transducer
LD300
LVDT Long Stroke Displacement Transducer LD300
The LD300 Series provides our longest stroke length, up to 300 mm (12 inches), based on the established linear variable differential transformer principle. LVDT's, which are ac powered, ultimately produce the best accuracy using remote electronics. Special winding techniques are used to ensure the best possible linearity. The components are then packaged in a rugged housing and the transformer core is provided with an extension rod and very low friction nylon bearings that act as guides. The transducer is provided with a spring return armature, and is easily adapted to most industrial measurement situations. Due to their inherent long life, infinite resolution, versatility, and excellent repeatability, these units are highly suitable for many varied and demanding industrial applications.

The LD300 Series provides our longest stroke length, up to 300 mm (12 inches), based on the established linear variable differential transformer principle. LVDT's, which are ac powered, ultimately produce the best accuracy using remote electronics. Special winding techniques are used to ensure the best possible linearity. The components are then packaged in a rugged housing and the transformer core is provided with an extension rod and very low friction nylon bearings that act as guides. The transducer is provided with a spring return armature, and is easily adapted to most industrial measurement situations. Due to their inherent long life, infinite resolution, versatility, and excellent repeatability, these units are highly suitable for many varied and demanding industrial applications.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Linear Position Sensors
Product Number LD300
Product Name LVDT Long Stroke Displacement Transducer
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-AAS33001LLPBTR-5-DD-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details