Mark-10 Corporation Force Gauge 5lb/80oz/2.5kg/2500g/25N M5-5

Description
Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set point markers Programmable set points, with alarms and outputs Peak readings and set points always displayed Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Automatic data output via USB/RS-232 5 selectable units of measurement Configurable audio alarms and key tones Password protection, configurable for individual keys and calibration Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet
Description
Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set point markers Programmable set points, with alarms and outputs Peak readings and set points always displayed Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Automatic data output via USB/RS-232 5 selectable units of measurement Configurable audio alarms and key tones Password protection, configurable for individual keys and calibration Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Gauge 5lb/80oz/2.5kg/2500g/25N - M5-5 - Transcat, Inc.
Rochester, NY, USA
Force Gauge 5lb/80oz/2.5kg/2500g/25N
M5-5
Force Gauge 5lb/80oz/2.5kg/2500g/25N M5-5
Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set point markers Programmable set points, with alarms and outputs Peak readings and set points always displayed Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Automatic data output via USB/RS-232 5 selectable units of measurement Configurable audio alarms and key tones Password protection, configurable for individual keys and calibration Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High-speed 7,000 Hz sampling rate
  • USB, RS-232, Mitutoyo, and analog outputs
  • Large backlit graphic display
  • 1,000-point data memory with statistics and outputs
  • Live load bar graph with set point markers
  • Programmable set points, with alarms and outputs
  • Peak readings and set points always displayed
  • Averaging mode - calculates average readings over time
  • External trigger mode - for switch contact testing or remotely stopping display update
  • Automatic data output via USB/RS-232
  • 5 selectable units of measurement
  • Configurable audio alarms and key tones
  • Password protection, configurable for individual keys and calibration

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M5-5
Product Name Force Gauge 5lb/80oz/2.5kg/2500g/25N
Force Rating 5 lbs (2.27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

3-axis Force Sensor - X-3A-Y46 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Sensor Element / Chip
Technology Strain Gauge
Features Triaxial Measurement; Temperature Compensated
View Details
Centered Force Sensor KZ-011-0400-200N-E0-K1-G0 - KZ-011-0400-200N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - FS06-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details