OMEGA's LCM304 Series Load Cell offers the highest output of all miniature load cells. Its small 25 mm diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | LCM304-200N |
| Product Name | 25.4mm Dia. Mini Compression Load Cell |
| Force Rating | 200 lbs (90.7 kg) |
| Accuracy | -0.50 to 0.50 ±% Full Scale |
| Force Measured | Compression |
| Package | Miniature |
| Output | Analog Voltage |