Qorvo MEMS Force Sensor FT-7600

Description
The Qorvo FT-7600 MEMS Force sensor represents the World’s smallest force sensor and the easiest sensor to integrate, as it only requires attachment to the under-side of a sensing surface. At 0.8mm x 1.2mm, it is designed to fit into small form factor and to serve a broad range of applications including smart surfaces, screens, buttons, and sliders. The FT-760x series can be used with or without capacitive touch films to enable a robust 3D touch experience.The FT-760x series sensor further improves performance and accuracy of a sensing solution by rejecting off-axis forces and tuning variations over temperature using external resistors.The FT-7600 MEMS Force sensor does not require a preload stack-up, such as a metal spring or rubber, to absorb mechanical tolerances. The FT-7600 MEMS Force sensor enables sensing under OLED displays or any material such as glass, metal, plastic, ceramic, wood, leather, etc. It enables new industrial designs, provides 10x higher reliability compared to mechanical switches and is immune to radio frequencies (RF) and electro-magnetic interference (EMI).
Request a Quote Datasheet
Description
The Qorvo FT-7600 MEMS Force sensor represents the World’s smallest force sensor and the easiest sensor to integrate, as it only requires attachment to the under-side of a sensing surface. At 0.8mm x 1.2mm, it is designed to fit into small form factor and to serve a broad range of applications including smart surfaces, screens, buttons, and sliders. The FT-760x series can be used with or without capacitive touch films to enable a robust 3D touch experience.The FT-760x series sensor further improves performance and accuracy of a sensing solution by rejecting off-axis forces and tuning variations over temperature using external resistors.The FT-7600 MEMS Force sensor does not require a preload stack-up, such as a metal spring or rubber, to absorb mechanical tolerances. The FT-7600 MEMS Force sensor enables sensing under OLED displays or any material such as glass, metal, plastic, ceramic, wood, leather, etc. It enables new industrial designs, provides 10x higher reliability compared to mechanical switches and is immune to radio frequencies (RF) and electro-magnetic interference (EMI).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS Force Sensor - FT-7600 - Qorvo
Greensboro, NC, United States
MEMS Force Sensor
FT-7600
MEMS Force Sensor FT-7600
The Qorvo FT-7600 MEMS Force sensor represents the World’s smallest force sensor and the easiest sensor to integrate, as it only requires attachment to the under-side of a sensing surface. At 0.8mm x 1.2mm, it is designed to fit into small form factor and to serve a broad range of applications including smart surfaces, screens, buttons, and sliders. The FT-760x series can be used with or without capacitive touch films to enable a robust 3D touch experience.The FT-760x series sensor further improves performance and accuracy of a sensing solution by rejecting off-axis forces and tuning variations over temperature using external resistors.The FT-7600 MEMS Force sensor does not require a preload stack-up, such as a metal spring or rubber, to absorb mechanical tolerances. The FT-7600 MEMS Force sensor enables sensing under OLED displays or any material such as glass, metal, plastic, ceramic, wood, leather, etc. It enables new industrial designs, provides 10x higher reliability compared to mechanical switches and is immune to radio frequencies (RF) and electro-magnetic interference (EMI).

The Qorvo FT-7600 MEMS Force sensor represents the World’s smallest force sensor and the easiest sensor to integrate, as it only requires attachment to the under-side of a sensing surface. At 0.8mm x 1.2mm, it is designed to fit into small form factor and to serve a broad range of applications including smart surfaces, screens, buttons, and sliders. The FT-760x series can be used with or without capacitive touch films to enable a robust 3D touch experience.The FT-760x series sensor further improves performance and accuracy of a sensing solution by rejecting off-axis forces and tuning variations over temperature using external resistors.The FT-7600 MEMS Force sensor does not require a preload stack-up, such as a metal spring or rubber, to absorb mechanical tolerances. The FT-7600 MEMS Force sensor enables sensing under OLED displays or any material such as glass, metal, plastic, ceramic, wood, leather, etc. It enables new industrial designs, provides 10x higher reliability compared to mechanical switches and is immune to radio frequencies (RF) and electro-magnetic interference (EMI).

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Force and Load Sensors
Product Number FT-7600
Product Name MEMS Force Sensor
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details