|
PANCAKE LOAD CELL, TENSION/COMPR
Load Cells: pancake style LCH
COMPRSN/TENSION LOAD CELL, 2000LB, 10VDC; Load Capacity:2000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCHD Series RoHS Compliant: Yes
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCHD-2K | 5880-LCHD-2K-ND | LCHD-2K | 31AC5470 |
| Product Name | Low Profile Tension/Compression Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega |
| Force Rating | 2000 lbs (907 kg) | 2000 lbs (907 kg) | 2000 lbs (907 kg) | |
| Accuracy | -0.10 to 0.10 ±% Full Scale | |||
| Force Measured | Tension; Compression | |||
| Package | Donut / Washer | Pancake | ||
| Output | Analog Voltage | Analog Voltage |