OMEGA Engineering, Inc. Mini Industrial Compression Load Cell LCGD-20K

Description
The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet
Description
The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Industrial Compression Load Cell - LCGD-20K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Industrial Compression Load Cell
LCGD-20K
Mini Industrial Compression Load Cell LCGD-20K
The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a calibrated load cell see the economical LCGD-PK is a package of 3 LCGD load cells which do not include a calibration. These units are designed to operate by mounting on a flat surface, and they have a load button machined as an integral part of the basic load cell.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LCGD-20K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCGD-20K-ND
Force Sensors, Load Cells - Industrial 5880-LCGD-20K-ND
INDUSTRIAL MINIATURE LOAD CELL,

INDUSTRIAL MINIATURE LOAD CELL,

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCGD-20K
Force Sensors & Load Cells LCGD-20K
SUB-MINI LOAD CELL

SUB-MINI LOAD CELL

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCGD-20K 5880-LCGD-20K-ND LCGD-20K
Product Name Mini Industrial Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 20000 lbs (9070 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Load Pins - CPA-2 - Strainsert
Specs
Force Rating 50000 lbs (22676 kg)
Package Load Pin
Output Analog Voltage
View Details
Model 13 Compression Load Cell - SLC13/0025* - RDP Electrosense
Specs
Force Rating 25 lbs (11.34 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details