OMEGA Engineering, Inc. Mini Comp. Load Cell with Mounting Holes LCGB-100

Description
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.
Request a Quote Datasheet
Description
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Comp. Load Cell with Mounting Holes - LCGB-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Comp. Load Cell with Mounting Holes
LCGB-100
Mini Comp. Load Cell with Mounting Holes LCGB-100
The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.

The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A load button is integral to their basic construction for even force distribution.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LCGB-100
Force Sensors & Load Cells LCGB-100
Load Cells: mini industrial LCGD

Load Cells: mini industrial LCGD

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LCGB-100-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LCGB-100-ND
Force Sensors, Load Cells - Industrial 5880-LCGB-100-ND
INDUSTRIAL MINIATURE LOAD CELL,

INDUSTRIAL MINIATURE LOAD CELL,

Buy Now Datasheet
Compression Load Cell, 100Lb, 10Vdc; Load Capacity Omega - 31AC5447 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 100Lb, 10Vdc; Load Capacity Omega
31AC5447
Compression Load Cell, 100Lb, 10Vdc; Load Capacity Omega 31AC5447
COMPRESSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGB?Series RoHS Compliant: No

COMPRESSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LCGB?Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LCGB-100 LCGB-100 5880-LCGB-100-ND 31AC5447
Product Name Mini Comp. Load Cell with Mounting Holes Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 100Lb, 10Vdc; Load Capacity Omega
Force Rating 100 lbs (45.35 kg) 100 lbs (45.36 kg) 100 lbs (45.35 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Pancake; Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
TLS - External Threads both Ends - TLS-3 AL - Strainsert
Specs
Force Rating 3000 lbs (1361 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model 31 Tension/Compression Universal Load Cell - SLC31/00250* - RDP Electrosense
Specs
Force Rating 250 lbs (113 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details