|
Load Cells: S-beams LC100 series
ENVIRONMENTALLY PROTECTED LOAD C
COMPRSN/TENSION LOAD CELL, 10000LB, 10V; Load Capacity:10000lb; Supply Voltage:10VDC; Operating Temperature Min:-18°C; Operating Temperature Max:66°C; Cell Output mV / V:3; Product Range:LCCD Series RoHS Compliant: No
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LCCD-10K | LCCD-10K | 5880-LCCD-10K-ND | 31AC5427 |
| Product Name | High Performance S Beam Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial | Comprsn/tension Load Cell, 10000Lb, 10V; Load Capacity Omega |
| Force Rating | 10000 lbs (4535 kg) | 10002 lbs (4536 kg) | 10000 lbs (4535 kg) | |
| Accuracy | 0.03 ±% Full Scale | |||
| Force Measured | Tension; Compression | |||
| Package | S-beam | S-beam | ||
| Output | Analog Voltage |