Qorvo Integrated MEMS Force Sensor DF-8800

Description
The Qorvo DF-880x Series is an ultra-low power and high SNR digital sensor. It’s the world’s first integrated force sensor with a built-in analog front-end. The sensor is designed to be the world’s best single-chip force sensing solution. The digital output allows for a direct connection of the sensing solution output to a host processor via an industry standard I²C interface.The DF-880x sensor is also designed for “host-free” applications requiring autonomous force sensing from power-up, without the need for any I2C writes to initialize the part. To achieve this, a dual function pin allows for a force trigger threshold to be set using an external resistor. Several internal settings are factory programmable using OTP registers.The Digital sensor is designed for Always-On applications. It offloads the host, allowing it to remain in a low-power state until woken up by the sensor through an interrupt when a pre-defined force threshold is achieved. The DF-880x has two modes of operation, a 12-bit ultra-low power mode and a 16-bit high performance mode.The DF-880x includes factory calibration for sensitivity, automatic sensor offset correction, and programmable temperature correction in conjunction with an on-board temperature sensor.
Request a Quote Datasheet
Description
The Qorvo DF-880x Series is an ultra-low power and high SNR digital sensor. It’s the world’s first integrated force sensor with a built-in analog front-end. The sensor is designed to be the world’s best single-chip force sensing solution. The digital output allows for a direct connection of the sensing solution output to a host processor via an industry standard I²C interface.The DF-880x sensor is also designed for “host-free” applications requiring autonomous force sensing from power-up, without the need for any I2C writes to initialize the part. To achieve this, a dual function pin allows for a force trigger threshold to be set using an external resistor. Several internal settings are factory programmable using OTP registers.The Digital sensor is designed for Always-On applications. It offloads the host, allowing it to remain in a low-power state until woken up by the sensor through an interrupt when a pre-defined force threshold is achieved. The DF-880x has two modes of operation, a 12-bit ultra-low power mode and a 16-bit high performance mode.The DF-880x includes factory calibration for sensitivity, automatic sensor offset correction, and programmable temperature correction in conjunction with an on-board temperature sensor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated MEMS Force Sensor - DF-8800 - Qorvo
Greensboro, NC, United States
Integrated MEMS Force Sensor
DF-8800
Integrated MEMS Force Sensor DF-8800
The Qorvo DF-880x Series is an ultra-low power and high SNR digital sensor. It’s the world’s first integrated force sensor with a built-in analog front-end. The sensor is designed to be the world’s best single-chip force sensing solution. The digital output allows for a direct connection of the sensing solution output to a host processor via an industry standard I²C interface.The DF-880x sensor is also designed for “host-free” applications requiring autonomous force sensing from power-up, without the need for any I2C writes to initialize the part. To achieve this, a dual function pin allows for a force trigger threshold to be set using an external resistor. Several internal settings are factory programmable using OTP registers.The Digital sensor is designed for Always-On applications. It offloads the host, allowing it to remain in a low-power state until woken up by the sensor through an interrupt when a pre-defined force threshold is achieved. The DF-880x has two modes of operation, a 12-bit ultra-low power mode and a 16-bit high performance mode.The DF-880x includes factory calibration for sensitivity, automatic sensor offset correction, and programmable temperature correction in conjunction with an on-board temperature sensor.

The Qorvo DF-880x Series is an ultra-low power and high SNR digital sensor. It’s the world’s first integrated force sensor with a built-in analog front-end. The sensor is designed to be the world’s best single-chip force sensing solution. The digital output allows for a direct connection of the sensing solution output to a host processor via an industry standard I²C interface.The DF-880x sensor is also designed for “host-free” applications requiring autonomous force sensing from power-up, without the need for any I2C writes to initialize the part. To achieve this, a dual function pin allows for a force trigger threshold to be set using an external resistor. Several internal settings are factory programmable using OTP registers.The Digital sensor is designed for Always-On applications. It offloads the host, allowing it to remain in a low-power state until woken up by the sensor through an interrupt when a pre-defined force threshold is achieved. The DF-880x has two modes of operation, a 12-bit ultra-low power mode and a 16-bit high performance mode.The DF-880x includes factory calibration for sensitivity, automatic sensor offset correction, and programmable temperature correction in conjunction with an on-board temperature sensor.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Force and Load Sensors
Product Number DF-8800
Product Name Integrated MEMS Force Sensor
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3568 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial
View Details
Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details
Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
MEMS Force Sensor - FT-7600 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details