The LC8313, LC8400 and LC8450 Series Donut Load Cells are a space saving solution to applications requiring a large through-hole with limited space. With their rugged construction and design, these load cells are ideal for applications such as loading forces on large bolts or other suspended load applications. This series, with its all stainless steel construction and environmental protection, has proven its reliability in tough industrial applications.
LOAD CELL 3.13OD & 2.00ID
LC8313-200-5K
LOAD CELLS, THROUGH-HOLE LOAD CELLS ROHS COMPLIANT: NO
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC8313-200-5K | LC8313-200-5K | 5880-LC8313-200-5K-ND | 73AJ8296 |
| Product Name | Bolt Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial | Load Cells, Through-Hole Load Cells Rohs Compliant Omega |
| Force Rating | 5000 lbs (2268 kg) | |||
| Accuracy | -0.50 to 0.50 ±% Full Scale | |||
| Force Measured | Compression | |||
| Package | Donut / Washer | |||
| Output | Analog Voltage |