OMEGA Engineering, Inc. Compact Through-Hole Bolt Load Cell LC8250-750-1K

Description
The LC8250 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, features proven reliability in tough industrial applications.
Request a Quote Datasheet
Description
The LC8250 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, features proven reliability in tough industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Through-Hole Bolt Load Cell - LC8250-750-1K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Compact Through-Hole Bolt Load Cell
LC8250-750-1K
Compact Through-Hole Bolt Load Cell LC8250-750-1K
The LC8250 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, features proven reliability in tough industrial applications.

The LC8250 Series Donut Load Cell is an economical solution to applications requiring a through-hole design. With its extremely low profile and compact design, this load cell is ideal for applications such as clamping forces, bolt loading forces and other compressive loads. This series, with its all stainless steel construction and environmental protection, features proven reliability in tough industrial applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC8250-750-1K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC8250-750-1K-ND
Force Sensors, Load Cells - Industrial 5880-LC8250-750-1K-ND
THROUGH HOLE LOAD CELL, COMPRESS

THROUGH HOLE LOAD CELL, COMPRESS

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC8250-750-1K
Force Sensors & Load Cells LC8250-750-1K
THRU-HOLE 2.50OD .750 ID

THRU-HOLE 2.50OD .750 ID

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC8250-750-1K 5880-LC8250-750-1K-ND LC8250-750-1K
Product Name Compact Through-Hole Bolt Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 1000 lbs (454 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 50lb/800oz/25kg/25000g/250N - M5-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Device Gauge / Indicator
View Details
Low Profile Compression only Load Column Load Cell with Mounting - CLC Series - Transducer Techniques, LLC
Specs
Force Rating 50000 to 400000 lbs (22676 to 181406 kg)
Force Measured Compression
Package Canister
View Details
Tension and Compression Load Cell - X-L08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 60000 lbs (50 to 27211 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers