Mark-10 Corporation MR07-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N MR07-50

Description
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.
Request a Quote
Description
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR07-50 is a force sensor measuring tension and compression from 50 lbF to 250 N, designed for use with Mark-10 Models F755, F755S, F1505, and F1505S test frames. It features Plug & Test® technology with a gold-plated connector that locks into compatible indicators and stores calibration data internally. The sensor has a 150% safe overload capacity and accuracy of ±0.15% of full scale plus indicator or test frame error. Its dimensions are 0.46 in [11.7 mm] in diameter and 0.90 in [22.9 mm] in length, with a 1/4-28 UNF threaded mounting. The unit weighs 1.9 lb [0.9 kg].

Datasheet Summary
Powered by GS/AI

The MR07-50 is a force sensor measuring tension and compression from 50 lbF to 250 N, designed for use with Mark-10 Models F755, F755S, F1505, and F1505S test frames. It features Plug & Test® technology with a gold-plated connector that locks into compatible indicators and stores calibration data internally. The sensor has a 150% safe overload capacity and accuracy of ±0.15% of full scale plus indicator or test frame error. Its dimensions are 0.46 in [11.7 mm] in diameter and 0.90 in [22.9 mm] in length, with a 1/4-28 UNF threaded mounting. The unit weighs 1.9 lb [0.9 kg].

Suppliers

Company
Product
Description
Supplier Links
MR07-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - MR07-50 - Mark-10 Corporation
Copiague, NY, United States
MR07-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N
MR07-50
MR07-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N MR07-50
Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.

Series MR07 force sensors measure tension and compression forces, and are designed for Series F test frames. With Plug & Test® technology, all configuration and calibration data is saved within the sensor, allowing it to be calibrated on the test frame or off-site with a Mark-10 indicator. Ranges available from 50 to 1,500 lbF [250 N to 7.5 kN]. Compatible with Models F755, F755S, F1505, and F1505S test frames. Not compatible with Models F105, F305, F505, and F505H.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR07-50
Product Name MR07-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N
Force Rating 56.2 lbs (25.49 kg)
Unlock Full Specs
to access all available technical data

Similar Products

MR07-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR07-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Digital Force Gauge - M7-5 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS06-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauge 50lb/800oz/25kg/25000g/250N - M5-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Device Gauge / Indicator
View Details