OMEGA Engineering, Inc. Through-Hole Bolt Load Cell LC8200-875-3K

Description
• Low Profile • All Stainless Steel Construction • Rugged Industrial Design
Request a Quote Datasheet
Description
• Low Profile • All Stainless Steel Construction • Rugged Industrial Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Bolt Load Cell - LC8200-875-3K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Through-Hole Bolt Load Cell
LC8200-875-3K
Through-Hole Bolt Load Cell LC8200-875-3K
• Low Profile • All Stainless Steel Construction • Rugged Industrial Design
•Low Profile
•All Stainless Steel Construction
•Rugged Industrial Design
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC8200-875-3K
Force Sensors & Load Cells LC8200-875-3K
Load Cells: Through-Hole load cells

Load Cells: Through-Hole load cells

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC8200-875-3K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC8200-875-3K-ND
Force Sensors, Load Cells - Industrial 5880-LC8200-875-3K-ND
THROUGH HOLE LOAD CELL, COMPRESS

THROUGH HOLE LOAD CELL, COMPRESS

Buy Now Datasheet
Compression Load Cell, 3000Lb, 10Vdc; Load Capacity Omega - 31AC5592 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 3000Lb, 10Vdc; Load Capacity Omega
31AC5592
Compression Load Cell, 3000Lb, 10Vdc; Load Capacity Omega 31AC5592
COMPRESSION LOAD CELL, 3000LB, 10VDC; Load Capacity:3000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC8200 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 3000LB, 10VDC; Load Capacity:3000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC8200 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC8200-875-3K LC8200-875-3K 5880-LC8200-875-3K-ND 31AC5592
Product Name Through-Hole Bolt Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 3000Lb, 10Vdc; Load Capacity Omega
Force Rating 3000 lbs (1361 kg) 3000 lbs (1361 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details