Qorvo MEMS Force Sensor FT-4300

Description
The FT-4x00 series MEMS Force sensor represents the highest performance, smallest size and most reliable force sensing solution in the market. Designed to serve a broad range of applications such as buttons, sliders and screens, the FT-4x00 series can be used with or without capacitive touch controllers to enable a robust 3D touch experience.The FT-4x00 series sensing solutions enable new gapless industrial designs, provide 10x higher reliability compared to mechanical switches and can be used with any material including metal, glass, plastic, ceramic, wood, leather, etc.The FT-4x00 series sensors along with proprietary algorithms accurately measure force associated with a touch event on any surface. This MEMS-based solution performs precisely and consistently over temperature and humidity changes and is immune to radio frequencies (RF) and electro-magnetic interference (EMI).The FT-4x00 is the world’s smallest WLCSP MEMS Force sensor and it uses standard pick-and-place assembly and reflow soldering onto PCB/FPCB substrates.
Request a Quote Datasheet
Description
The FT-4x00 series MEMS Force sensor represents the highest performance, smallest size and most reliable force sensing solution in the market. Designed to serve a broad range of applications such as buttons, sliders and screens, the FT-4x00 series can be used with or without capacitive touch controllers to enable a robust 3D touch experience.The FT-4x00 series sensing solutions enable new gapless industrial designs, provide 10x higher reliability compared to mechanical switches and can be used with any material including metal, glass, plastic, ceramic, wood, leather, etc.The FT-4x00 series sensors along with proprietary algorithms accurately measure force associated with a touch event on any surface. This MEMS-based solution performs precisely and consistently over temperature and humidity changes and is immune to radio frequencies (RF) and electro-magnetic interference (EMI).The FT-4x00 is the world’s smallest WLCSP MEMS Force sensor and it uses standard pick-and-place assembly and reflow soldering onto PCB/FPCB substrates.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS Force Sensor - FT-4300 - Qorvo
Greensboro, NC, United States
MEMS Force Sensor
FT-4300
MEMS Force Sensor FT-4300
The FT-4x00 series MEMS Force sensor represents the highest performance, smallest size and most reliable force sensing solution in the market. Designed to serve a broad range of applications such as buttons, sliders and screens, the FT-4x00 series can be used with or without capacitive touch controllers to enable a robust 3D touch experience.The FT-4x00 series sensing solutions enable new gapless industrial designs, provide 10x higher reliability compared to mechanical switches and can be used with any material including metal, glass, plastic, ceramic, wood, leather, etc.The FT-4x00 series sensors along with proprietary algorithms accurately measure force associated with a touch event on any surface. This MEMS-based solution performs precisely and consistently over temperature and humidity changes and is immune to radio frequencies (RF) and electro-magnetic interference (EMI).The FT-4x00 is the world’s smallest WLCSP MEMS Force sensor and it uses standard pick-and-place assembly and reflow soldering onto PCB/FPCB substrates.

The FT-4x00 series MEMS Force sensor represents the highest performance, smallest size and most reliable force sensing solution in the market. Designed to serve a broad range of applications such as buttons, sliders and screens, the FT-4x00 series can be used with or without capacitive touch controllers to enable a robust 3D touch experience.The FT-4x00 series sensing solutions enable new gapless industrial designs, provide 10x higher reliability compared to mechanical switches and can be used with any material including metal, glass, plastic, ceramic, wood, leather, etc.The FT-4x00 series sensors along with proprietary algorithms accurately measure force associated with a touch event on any surface. This MEMS-based solution performs precisely and consistently over temperature and humidity changes and is immune to radio frequencies (RF) and electro-magnetic interference (EMI).The FT-4x00 is the world’s smallest WLCSP MEMS Force sensor and it uses standard pick-and-place assembly and reflow soldering onto PCB/FPCB substrates.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Force and Load Sensors
Product Number FT-4300
Product Name MEMS Force Sensor
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Ultra-Low Power ASIC - AF-3568 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial
View Details
MEMS Force Sensor - FT-4100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Integrated MEMS Force Sensor - QM95000Q - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Automotive, Industrial, Smart Surfaces, Displays
View Details