The LC703 Series is an economical universal (Tension/Compression
The LC703 Series is an economical universal (Tension/Compression
Load Cells: tension link LC700
MINIATURE LOAD CELL, TENSION/COM
COMPRSN/TENSION LOAD CELL, 200LB, 10VDC; Load Capacity:200lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:82°C; Cell Output mV / V:2; Product Range:LC703 Series RoHS Compliant: No
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC703-200 | LC703-200 | 5880-LC703-200-ND | 31AC5584 |
| Product Name | Mini Low Profile Tension Link Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial | Comprsn/tension Load Cell, 200Lb, 10Vdc; Load Capacity Omega |
| Force Rating | 200 lbs (90.7 kg) | 201 lbs (91 kg) | 200 lbs (90.7 kg) | |
| Accuracy | -1.00 to 1.00 ±% Full Scale | |||
| Force Measured | Tension; Compression | Tension | ||
| Package | Link; Miniature | Link | ||
| Output | Analog Voltage |