OMEGA Engineering, Inc. High Capacity Tension Link Load Cell LC702-5K

Description
OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.
Request a Quote Datasheet
Description
OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacity Tension Link Load Cell - LC702-5K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Capacity Tension Link Load Cell
LC702-5K
High Capacity Tension Link Load Cell LC702-5K
OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.

OMEGA’s LC702 Series Tension Links have a 6 ft (2 m) cable, and the LC712 Series have an integral connector. Both series are all stainless steel high capacity in-line tension load cells, for applications including cables on cranes, support rods in architectural designs, engine test beds, and industrial weighing applications.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC702-5K
Force Sensors & Load Cells LC702-5K
TENSION LINK (MALE) W/CABLE

TENSION LINK (MALE) W/CABLE

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC702-5K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC702-5K-ND
Force Sensors, Load Cells - Industrial 5880-LC702-5K-ND
LC702-5K

LC702-5K

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC702-5K LC702-5K 5880-LC702-5K-ND
Product Name High Capacity Tension Link Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 5000 lbs (2268 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension Tension
Package Link Link
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Donut Compression Load Cell (3.00 O.D.) - THD Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Donut / Washer
View Details
Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauges - 606592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details