OMEGA Engineering, Inc. High Accuracy Beam Load Cell LC511-100

Description
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
Request a Quote Datasheet
Description
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Beam Load Cell - LC511-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Beam Load Cell
LC511-100
High Accuracy Beam Load Cell LC511-100
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
•FM Approved Intrinsically Safe
•All Stainless Steel Construction for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Cell Applications
•5-Point Calibration with 59 kOhm Shunt Cal Data Provided
•Self-Adjusting Weigh Modules Available
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC511-100-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC511-100-ND
Force Sensors, Load Cells - Industrial 5880-LC511-100-ND
CANTILEVER BEAM LOAD CELL, COMPR

CANTILEVER BEAM LOAD CELL, COMPR

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC511-100
Force Sensors & Load Cells LC511-100
STAINLESS CANTILEVER LOAD CELL

STAINLESS CANTILEVER LOAD CELL

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC511-100 5880-LC511-100-ND LC511-100
Product Name High Accuracy Beam Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 100 lbs (45.35 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package Cantilever Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
View Details
Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauges - 606598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details