OMEGA Engineering, Inc. High Accuracy Beam Load Cell LC501-500

Description
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
Request a Quote Datasheet
Description
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Beam Load Cell - LC501-500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Beam Load Cell
LC501-500
High Accuracy Beam Load Cell LC501-500
• FM Approved Intrinsically Safe • All Stainless Steel Construction for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Self-Adjusting Weigh Modules Available
•FM Approved Intrinsically Safe
•All Stainless Steel Construction for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Cell Applications
•5-Point Calibration with 59 kOhm Shunt Cal Data Provided
•Self-Adjusting Weigh Modules Available
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC501-500
Force Sensors & Load Cells LC501-500
Load Cells: Beam style LC500

Load Cells: Beam style LC500

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC501-500-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC501-500-ND
Force Sensors, Load Cells - Industrial 5880-LC501-500-ND
CANTILEVER BEAM LOAD CELL, COMPR

CANTILEVER BEAM LOAD CELL, COMPR

Buy Now Datasheet
Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega - 31AC5576 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega
31AC5576
Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega 31AC5576
COMPRSN/TENSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:82°C; Cell Output mV / V:3; Product Range:LC501 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-34°C; Operating Temperature Max:82°C; Cell Output mV / V:3; Product Range:LC501 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC501-500 LC501-500 5880-LC501-500-ND 31AC5576
Product Name High Accuracy Beam Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Comprsn/tension Load Cell, 500Lb, 10Vdc; Load Capacity Omega
Force Rating 500 lbs (227 kg) 500 lbs (227 kg) 500 lbs (227 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package Cantilever
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN70-NN-C00002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Digital Force Gauge, 500lb/250kg/2500N - M2-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details