OMEGA Engineering, Inc. High Accuracy Compression Load Cell LC401-100

Description
• FM Intrinsically Safe Standard • Dual Bridge Models Available • Models Available with Built-In 5 V Amplifiers • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data
Datasheet
Description
• FM Intrinsically Safe Standard • Dual Bridge Models Available • Models Available with Built-In 5 V Amplifiers • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Compression Load Cell - LC401-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Compression Load Cell
LC401-100
High Accuracy Compression Load Cell LC401-100
• FM Intrinsically Safe Standard • Dual Bridge Models Available • Models Available with Built-In 5 V Amplifiers • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data
•FM Intrinsically Safe Standard
•Dual Bridge Models Available
•Models Available with Built-In 5 V Amplifiers
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•5-Point Calibration with 59 kOhm Shunt Cal Data
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC401-100
Product Name High Accuracy Compression Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
2-axis Force Sensor - X-2A-D54-H54 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Output Analog Voltage
Device Sensor Element / Chip
Technology Strain Gauge
View Details
AC/R PRESSURE SENSOR, BRASS, 0 - 2CP5-71-50 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details