OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
MINI SS COMP LOAD CELL (CONN)
MINIATURE LOAD CELL, COMPRESSION
SENSOR, LOAD CELL, 1K LB, 2MV/V; Load Capacity:1000lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC315 Series; Accuracy:m; External Depth:20.6mm RoHS Compliant: No
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC315-1K | LC315-1K | 5880-LC315-1K-ND | 04X5681 |
| Product Name | 2" Diameter Miniature Load Cell | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial | Sensor, Load Cell, 1K Lb, 2Mv/v; Load Capacity Omega |
| Force Rating | 1000 lbs (454 kg) | 1000 lbs (454 kg) | ||
| Accuracy | -0.15 to 0.15 ±% Full Scale | |||
| Force Measured | Compression | |||
| Package | Miniature | Miniature | ||
| Output | Analog Voltage |