OMEGA Engineering, Inc. Load Cell, Miniature, 200Lb; Load Capacity Omega LC305-200/N

Description
LOAD CELL, MINIATURE, 200LB; Load Capacity:200lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC305 Series; External Depth:25.4mm RoHS Compliant: No
Datasheet
Description
LOAD CELL, MINIATURE, 200LB; Load Capacity:200lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC305 Series; External Depth:25.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell, Miniature, 200Lb; Load Capacity Omega - 36X2015 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, Miniature, 200Lb; Load Capacity Omega
36X2015
Load Cell, Miniature, 200Lb; Load Capacity Omega 36X2015
LOAD CELL, MINIATURE, 200LB; Load Capacity:200lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC305 Series; External Depth:25.4mm RoHS Compliant: No

LOAD CELL, MINIATURE, 200LB; Load Capacity:200lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC305 Series; External Depth:25.4mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 36X2015
Product Name Load Cell, Miniature, 200Lb; Load Capacity Omega
Force Rating 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomics force gauge, 500 lbF / 2500 N - ME-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Force Sensors - 20006003-01 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
3-axis Force Sensor - X-3A-D30-C - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Sensor Element / Chip
Technology Strain Gauge
Features Triaxial Measurement; Temperature Compensated
View Details