Mark-10 Corporation Ergonomics force gauge, 500 lbF / 2500 N ME-500

Description
Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Measure real time and peak push and pull forces measuring range: 500 lbF (2,500 N) Accuracy: ±0.2% of full scale Sampling rate: 7,000 Hz USB data output High / low limit indicators, for pass / fail and minimum force testing Averaging mode calculates average force over a period of time 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software. Statistical calculations for saved data points Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certifi cate of calibration with data
Datasheet
Description
Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Measure real time and peak push and pull forces measuring range: 500 lbF (2,500 N) Accuracy: ±0.2% of full scale Sampling rate: 7,000 Hz USB data output High / low limit indicators, for pass / fail and minimum force testing Averaging mode calculates average force over a period of time 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software. Statistical calculations for saved data points Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certifi cate of calibration with data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergonomics force gauge, 500 lbF / 2500 N - ME-500 - Transcat, Inc.
Rochester, NY, USA
Ergonomics force gauge, 500 lbF / 2500 N
ME-500
Ergonomics force gauge, 500 lbF / 2500 N ME-500
Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Measure real time and peak push and pull forces measuring range: 500 lbF (2,500 N) Accuracy: ±0.2% of full scale Sampling rate: 7,000 Hz USB data output High / low limit indicators, for pass / fail and minimum force testing Averaging mode calculates average force over a period of time 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software. Statistical calculations for saved data points Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certifi cate of calibration with data

Product Highlights

Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications.

  • Measure real time and peak push and pull forces
  • measuring range: 500 lbF (2,500 N)
  • Accuracy: ±0.2% of full scale
  • Sampling rate: 7,000 Hz
  • USB data output
  • High / low limit indicators, for pass / fail and minimum force testing
  • Averaging mode calculates average force over a period of time
  • 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software.
  • Statistical calculations for saved data points
  • Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certifi cate of calibration with data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number ME-500
Product Name Ergonomics force gauge, 500 lbF / 2500 N
Force Rating 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details