OMEGA Engineering, Inc. 2" Diameter Miniature Load Cell LC305-10K

Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet
Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Norwalk, CT, USA
2" Diameter Miniature Load Cell
LC305-10K
2" Diameter Miniature Load Cell LC305-10K
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC305-10K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC305-10K-ND
Force Sensors, Load Cells - Industrial 5880-LC305-10K-ND
MINIATURE LOAD CELL, COMPRESSION

MINIATURE LOAD CELL, COMPRESSION

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC305-10K
Force Sensors & Load Cells LC305-10K
MINI SS COMP LOAD CELL 10K LB

MINI SS COMP LOAD CELL 10K LB

Buy Now
Load Cell, 2Mv / V, 10000Lb, 10Vdc Rohs Compliant Omega - 69AJ0431 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv / V, 10000Lb, 10Vdc Rohs Compliant Omega
69AJ0431
Load Cell, 2Mv / V, 10000Lb, 10Vdc Rohs Compliant Omega 69AJ0431
LOAD CELL, 2MV / V, 10000LB, 10VDC ROHS COMPLIANT: YES

LOAD CELL, 2MV / V, 10000LB, 10VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC305-10K 5880-LC305-10K-ND LC305-10K 69AJ0431
Product Name 2" Diameter Miniature Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell, 2Mv / V, 10000Lb, 10Vdc Rohs Compliant Omega
Force Rating 10000 lbs (4535 kg) 10002 lbs (4536 kg)
Accuracy -0.15 to 0.15 ±% Full Scale
Force Measured Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomics force gauge, 500 lbF / 2500 N - ME-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Precision Gram Load Cell Universal/Tension or Compression - GSO Series - Transducer Techniques, LLC
Specs
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension (optional feature); Compression
Package Plate / Platform
View Details
Compression Load Cell - X-B-D150 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 10000 to 40000 lbs (4535 to 18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-200N-E1-K6-G0 - KZ-011-0400-200N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers