OMEGA Engineering, Inc. 1" Diameter Compression Load Cell LC304-10K

Description
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet
Description
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Norwalk, CT, USA
1" Diameter Compression Load Cell
LC304-10K
1" Diameter Compression Load Cell LC304-10K
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC304-10K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC304-10K-ND
Force Sensors, Load Cells - Industrial 5880-LC304-10K-ND
HEAVY DUTY LOAD CELL, COMPRESSIO

HEAVY DUTY LOAD CELL, COMPRESSIO

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC304-10K
Force Sensors & Load Cells LC304-10K
Load Cells: mini LC300 series

Load Cells: mini LC300 series

Buy Now
Compression Load Cell, 10000Lb, 10Vdc; Load Capacity Omega - 31AC5551 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 10000Lb, 10Vdc; Load Capacity Omega
31AC5551
Compression Load Cell, 10000Lb, 10Vdc; Load Capacity Omega 31AC5551
COMPRESSION LOAD CELL, 10000LB, 10VDC; Load Capacity:10000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC304 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 10000LB, 10VDC; Load Capacity:10000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC304 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC304-10K 5880-LC304-10K-ND LC304-10K 31AC5551
Product Name 1" Diameter Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Compression Load Cell, 10000Lb, 10Vdc; Load Capacity Omega
Force Rating 10000 lbs (4535 kg) 10002 lbs (4536 kg) 10000 lbs (4535 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Canister Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model 53 Compression Load Cell - SLC53/00050 - RDP Electrosense
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Load Cell - X-C01-10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details