RDP Electrosense Model 53 Compression Load Cell SLC53/00050

Description
Our SLC53 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC53 load cell should be mounted on a hard, flat surface. Our SLC53 compression load cell measures the force applied to the load button. Care should be taken to ensure that the model SLC53 load sensor is not exposed to load or force in excess of its capability. The range of model SLC53 compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC53 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC53 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC53 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC53 load cell should be mounted on a hard, flat surface. Our SLC53 compression load cell measures the force applied to the load button. Care should be taken to ensure that the model SLC53 load sensor is not exposed to load or force in excess of its capability. The range of model SLC53 compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC53 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC53 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model 53 Compression Load Cell - SLC53/00050 - RDP Electrosense
Pottstown, PA, United States
Model 53 Compression Load Cell
SLC53/00050
Model 53 Compression Load Cell SLC53/00050
Our SLC53 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC53 load cell should be mounted on a hard, flat surface. Our SLC53 compression load cell measures the force applied to the load button. Care should be taken to ensure that the model SLC53 load sensor is not exposed to load or force in excess of its capability. The range of model SLC53 compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC53 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC53 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC53 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC53 load cell should be mounted on a hard, flat surface. Our SLC53 compression load cell measures the force applied to the load button.
Care should be taken to ensure that the model SLC53 load sensor is not exposed to load or force in excess of its capability. The range of model SLC53 compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC53 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC53 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC53/00050
Product Name Model 53 Compression Load Cell
Force Rating 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Load Cell - 44220098 - Radwell International
RDP Electrosense
Specs
Device Sensor Element / Chip
View Details
Model 41 Tension/Compression Universal Load Cell - SLC41/300000 - RDP Electrosense
Specs
Force Rating 300000 lbs (136054 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model D Through-Hole Compression Load Cell - SLC-D30000 - RDP Electrosense
Specs
Force Measured Compression
Device Sensor Element / Chip
Operating Temperature -65 to 250 F (-54 to 121 C)
View Details
Model 13 Compression Load Cell - SLC13/0250* - RDP Electrosense
Specs
Force Rating 250 lbs (113 kg)
Force Measured Compression
Output Analog Voltage
View Details