OMEGA Engineering, Inc. 0.75" Diameter Compression Load Cell LC302-500

Description
The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.
Request a Quote Datasheet
Description
The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75
Norwalk, CT, USA
0.75" Diameter Compression Load Cell
LC302-500
0.75" Diameter Compression Load Cell LC302-500
The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.

The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC302-500
Force Sensors & Load Cells LC302-500
Load Cells: mini LC300 series

Load Cells: mini LC300 series

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC302-500-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC302-500-ND
Force Sensors, Load Cells - Industrial 5880-LC302-500-ND
HIGH QUALITY LOAD CELL, COMPRESS

HIGH QUALITY LOAD CELL, COMPRESS

Buy Now Datasheet
Compression Load Cell, 500Lb, 50Vdc; Load Capacity Omega - 31AC5549 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 500Lb, 50Vdc; Load Capacity Omega
31AC5549
Compression Load Cell, 500Lb, 50Vdc; Load Capacity Omega 31AC5549
COMPRESSION LOAD CELL, 500LB, 50VDC; Load Capacity:500lb; Supply Voltage:50VDC; Operating Temperature Min:-54°C; Operating Temperature Max:125°C; Cell Output mV / V:1; Product Range:LC302 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 500LB, 50VDC; Load Capacity:500lb; Supply Voltage:50VDC; Operating Temperature Min:-54°C; Operating Temperature Max:125°C; Cell Output mV / V:1; Product Range:LC302 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC302-500 LC302-500 5880-LC302-500-ND 31AC5549
Product Name 0.75" Diameter Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 500Lb, 50Vdc; Load Capacity Omega
Force Rating 500 lbs (227 kg) 500 lbs (227 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Canister Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details
2-axis Force Sensor - X-2A-D54-H54 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Output Analog Voltage
Device Sensor Element / Chip
Technology Strain Gauge
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers