OMEGA Engineering, Inc. 0.75" Diameter Compression Load Cell LC302-250

Description
The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.
Request a Quote Datasheet
Description
The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.75
Norwalk, CT, USA
0.75" Diameter Compression Load Cell
LC302-250
0.75" Diameter Compression Load Cell LC302-250
The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.

The LC302 Series is only 3 /4 " (19 mm) in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gage assures long term reliability in industrial environments.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC302-250-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC302-250-ND
Force Sensors, Load Cells - Industrial 5880-LC302-250-ND
HIGH QUALITY LOAD CELL, COMPRESS

HIGH QUALITY LOAD CELL, COMPRESS

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC302-250
Force Sensors & Load Cells LC302-250
Load Cells: mini LC300 series

Load Cells: mini LC300 series

Buy Now
Compression Load Cell, 250Lb, 50Vdc; Load Capacity Omega - 31AC5547 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 250Lb, 50Vdc; Load Capacity Omega
31AC5547
Compression Load Cell, 250Lb, 50Vdc; Load Capacity Omega 31AC5547
COMPRESSION LOAD CELL, 250LB, 50VDC; Load Capacity:250lb; Supply Voltage:50VDC; Operating Temperature Min:-54°C; Operating Temperature Max:125°C; Cell Output mV / V:1; Product Range:LC302 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 250LB, 50VDC; Load Capacity:250lb; Supply Voltage:50VDC; Operating Temperature Min:-54°C; Operating Temperature Max:125°C; Cell Output mV / V:1; Product Range:LC302 Series RoHS Compliant: No

Supplier's Site Datasheet
Load Cell - 109133097 - Radwell International
Willingboro, NJ, United States
Load Cell
109133097
Load Cell 109133097
COMPRESSION LOAD CELL, 250LB, 50VDC; LOAD CAPACITY:250LB; SUPPLY VOLTAGE:50VDC; OPERATING TEMPERATURE MIN:-54¦C; OPERATING TEMPERATURE MAX:125¦C; CELL OUTPUT MV / V:1; PRODUCT RANGE:LC302 SERIES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

COMPRESSION LOAD CELL, 250LB, 50VDC; LOAD CAPACITY:250LB; SUPPLY VOLTAGE:50VDC; OPERATING TEMPERATURE MIN:-54¦C; OPERATING TEMPERATURE MAX:125¦C; CELL OUTPUT MV / V:1; PRODUCT RANGE:LC302 SERIES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC302-250 5880-LC302-250-ND LC302-250 31AC5547 109133097
Product Name 0.75" Diameter Compression Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Compression Load Cell, 250Lb, 50Vdc; Load Capacity Omega Load Cell
Force Rating 250 lbs (113 kg) 250 lbs (113 kg) 250 lbs (113 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Canister Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers