OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
HIGH ACCURACY MINI LOAD CELL
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC214-2K | LC214-2K |
| Product Name | High Accuracy Mini Universal Load Cell | Force Sensors & Load Cells |
| Force Rating | 2000 lbs (907 kg) | |
| Accuracy | -2.00 to 2.00 ±% Full Scale | |
| Force Measured | Tension; Compression | |
| Package | Miniature | Miniature |
| Output | Analog Voltage |