TE Connectivity Force Sensors 20007614-00

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 22.5 Full Scale Range (NEWT) : 0 - 100 Supply Voltage Range (VDC) : 10 - 30 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±2 V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 22.5 Full Scale Range (NEWT) : 0 - 100 Supply Voltage Range (VDC) : 10 - 30 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±2 V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - 20007614-00 - TE Connectivity
Berwyn, PA, United States
Force Sensors
20007614-00
Force Sensors 20007614-00
Electrical Characteristics Full Scale Range (LBF) : 0 - 22.5 Full Scale Range (NEWT) : 0 - 100 Supply Voltage Range (VDC) : 10 - 30 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±2 V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 22.5
  • Full Scale Range (NEWT) : 0 - 100
  • Supply Voltage Range (VDC) : 10 - 30

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±2 V

Other


  • Force Direction : Tension, Compression
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Force Sensor Type : Force Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.1
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-20007614-00-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-20007614-00-ND
Force Sensors, Load Cells - Industrial 223-20007614-00-ND
SENSOR FORCE 10.20KGF DIAPHRAGM

SENSOR FORCE 10.20KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number 20007614-00 223-20007614-00-ND
Product Name Force Sensors Force Sensors, Load Cells - Industrial
Operating Temperature -40 to 194 F (-40 to 90 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20026078-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
Force Sensors, Load Cells - 223-EXFTC-1KN-C20027-ND - DigiKey
Specs
Force Rating 112 lbs (50.98 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - EFN30-100N-C20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - 20010800-00 - TE Connectivity
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details