XJCSENSOR Technology Co., Ltd. Compression Load Cell X-C08-H30

Description
Adoptshigh-precision resistance strain principle Supports force measurement in the range of 0-500kg. Robust pressure-bearing structure with simplified installation. High quality stainless steel material High response frequency
Request a Quote
Description
Adoptshigh-precision resistance strain principle Supports force measurement in the range of 0-500kg. Robust pressure-bearing structure with simplified installation. High quality stainless steel material High response frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Load Cell - X-C08-H30 - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
Compression Load Cell
X-C08-H30
Compression Load Cell X-C08-H30
Adoptshigh-precision resistance strain principle Supports force measurement in the range of 0-500kg. Robust pressure-bearing structure with simplified installation. High quality stainless steel material High response frequency

  • Adoptshigh-precision resistance strain principle
  • Supports force measurement in the range of 0-500kg.
  • Robust pressure-bearing structure with simplified installation.
  • High quality stainless steel material
  • High response frequency
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Force and Load Sensors
Product Number X-C08-H30
Product Name Compression Load Cell
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S09-A-OP-M13 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.5511 to 11.03 lbs (0.2500 to 5 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S09-A-OP-M13 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.5511 to 11.03 lbs (0.2500 to 5 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details