OMEGA Engineering, Inc. Sensor, Load Cell, 2000Lb, 2Mv/v; Load Capacity Omega LC204-2K/N

Description
SENSOR, LOAD CELL, 2000LB, 2MV/V; Load Capacity:2000lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC204 Series; External Depth:21mm RoHS Compliant: No
Datasheet
Description
SENSOR, LOAD CELL, 2000LB, 2MV/V; Load Capacity:2000lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC204 Series; External Depth:21mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Load Cell, 2000Lb, 2Mv/v; Load Capacity Omega - 88W3918 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Load Cell, 2000Lb, 2Mv/v; Load Capacity Omega
88W3918
Sensor, Load Cell, 2000Lb, 2Mv/v; Load Capacity Omega 88W3918
SENSOR, LOAD CELL, 2000LB, 2MV/V; Load Capacity:2000lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC204 Series; External Depth:21mm RoHS Compliant: No

SENSOR, LOAD CELL, 2000LB, 2MV/V; Load Capacity:2000lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC204 Series; External Depth:21mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 88W3918
Product Name Sensor, Load Cell, 2000Lb, 2Mv/v; Load Capacity Omega
Force Rating 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Single Point Load Cell PW15PHY/20kg - 1-PW15PHY/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS05-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details