Mark-10 Corporation Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N MR03-10

Description
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR03-10 is a smart force sensor for tension and compression measurements, featuring threaded holes for attachment of hooks and implements, and designed for inline testing. It has a capacity of 10 lbF (50 N), weighs 0.4 lb (0.2 kg), and includes a certificate of calibration with 10 data points per measuring direction. It uses Plug & Test® technology to interface with Mark-10 indicators, with a gold-plated spring contact connector that locks securely and saves calibration data. Safe overload is 150% of full scale, and accuracy is ±0.15% of full scale plus indicator error. A shortened cable option is available with suffix "-1" for legacy test stands.

Datasheet Summary
Powered by GS/AI

The MR03-10 is a smart force sensor for tension and compression measurements, featuring threaded holes for attachment of hooks and implements, and designed for inline testing. It has a capacity of 10 lbF (50 N), weighs 0.4 lb (0.2 kg), and includes a certificate of calibration with 10 data points per measuring direction. It uses Plug & Test® technology to interface with Mark-10 indicators, with a gold-plated spring contact connector that locks securely and saves calibration data. Safe overload is 150% of full scale, and accuracy is ±0.15% of full scale plus indicator error. A shortened cable option is available with suffix "-1" for legacy test stands.

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - MR03-10 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N
MR03-10
Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N MR03-10
Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.

Series R03 smart sensors are designed for tension and compression measurement applications in virtually every industry. Threaded holes on two sides can accept a variety of hooks and implements, making this sensor particularly well suited for inline tests. Capacities available from 0.25 to 100 lbF [1 to 500 N]. Compatible with Mark-10 indicators (sold separately) through unique Plug & Test® Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR03-10
Product Name Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N
Force Rating 11.24 lbs (5.1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 5lb/80oz/2.5kg/2500g/25N - M5-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details
Basic ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-1 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
MR04-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, #4-40 - MR04-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Compression
Package Miniature
View Details
MR05-500 - Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR05-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details