OMEGA Engineering, Inc. Miniature Dual Stud Mount Load Cell LC203-2.5K

Description
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Request a Quote Datasheet
Description
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Dual Stud Mount Load Cell - LC203-2.5K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Dual Stud Mount Load Cell
LC203-2.5K
Miniature Dual Stud Mount Load Cell LC203-2.5K
OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC203-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC203-2.5K-ND
Force Sensors, Load Cells - Industrial 5880-LC203-2.5K-ND
LC203-2.5K

LC203-2.5K

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC203-2.5K
Force Sensors & Load Cells LC203-2.5K
MINI LOAD CELL DUAL STUD MOUNT

MINI LOAD CELL DUAL STUD MOUNT

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC203-2.5K 5880-LC203-2.5K-ND LC203-2.5K
Product Name Miniature Dual Stud Mount Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 2500 lbs (1134 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Load Cell - 110587764 - Radwell International
Transducer Techniques, LLC
Specs
Device Sensor Element / Chip
View Details
Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauges - 559717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details