OMEGA Engineering, Inc. Aluminum S-Beam Load Cell LC115-250

Description
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
Datasheet
Description
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum S-Beam Load Cell - LC115-250 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Aluminum S-Beam Load Cell
LC115-250
Aluminum S-Beam Load Cell LC115-250
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
•FM Intrinsically Safe
•Aluminum for Light Weight and Durability
•Calibrated in Tension
•5-Point Calibration with 59 kOhm Shunt Cal Data Included
•IP65 Level Protection
•LC105 Cable Style or LC115 Connector Style
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC115-250
Product Name Aluminum S-Beam Load Cell
Force Rating 250 lbs (113 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
AC/R PRESSURE SENSOR, BRASS, 0 - 2CP5-71-50 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details