OMEGA Engineering, Inc. S-Beam Load Cell LC111-30K

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Beam Load Cell - LC111-30K - OMEGA Engineering, Inc.
Norwalk, CT, USA
S-Beam Load Cell
LC111-30K
S-Beam Load Cell LC111-30K
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•Calibrated in Tension
•5-Point Calibration Included
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC111-30K
Force Sensors & Load Cells LC111-30K
STAINLESS STEEL WITH CONNECTOR

STAINLESS STEEL WITH CONNECTOR

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC111-30K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC111-30K-ND
Force Sensors, Load Cells - Industrial 5880-LC111-30K-ND
LC111-30K

LC111-30K

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC111-30K LC111-30K 5880-LC111-30K-ND
Product Name S-Beam Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 30000 lbs (13605 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MR03-20 - Force sensor, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - MR03-20 - Mark-10 Corporation
Specs
Force Rating 22.48 lbs (10.2 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Low Capacity Single Point Bending Beam Load Cell - LSP Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S03-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K0-G0 - KZ-011-0400-80N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers