Mark-10 Corporation Advanced ergonomics testing kit w/force gauge, 200 lbF / 1000 N EKE-200-2

Description
Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Measure real time and peak push and pull forces Measuring range: 200 lbF (1000 N) Accuracy: ±0.2% of full scale Sampling rate: 7,000 Hz USB data output High / low limit indicators, for pass / fail and minimum force testing Averaging mode calculates average force over a period of time 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software. Statistical calculations for saved data points Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certificate of calibration with data Each Unit Includes ME-200 Force Gauge E1002 Padded attachment, square E1003 Padded attachment, rectangular E1004 Padded attachment, curved E1005 Padded attachment, circular E1006 Clasp hook E1007 Chain / clasp hook assembly E1008 Single handle grip E1009 Double handle grip E1010 Pistol grip E1001 Carrying case, large
Datasheet
Description
Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Measure real time and peak push and pull forces Measuring range: 200 lbF (1000 N) Accuracy: ±0.2% of full scale Sampling rate: 7,000 Hz USB data output High / low limit indicators, for pass / fail and minimum force testing Averaging mode calculates average force over a period of time 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software. Statistical calculations for saved data points Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certificate of calibration with data Each Unit Includes ME-200 Force Gauge E1002 Padded attachment, square E1003 Padded attachment, rectangular E1004 Padded attachment, curved E1005 Padded attachment, circular E1006 Clasp hook E1007 Chain / clasp hook assembly E1008 Single handle grip E1009 Double handle grip E1010 Pistol grip E1001 Carrying case, large
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced ergonomics testing kit w/force gauge, 200 lbF / 1000 N - EKE-200-2 - Transcat, Inc.
Rochester, NY, USA
Advanced ergonomics testing kit w/force gauge, 200 lbF / 1000 N
EKE-200-2
Advanced ergonomics testing kit w/force gauge, 200 lbF / 1000 N EKE-200-2
Product Highlights Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications. Measure real time and peak push and pull forces Measuring range: 200 lbF (1000 N) Accuracy: ±0.2% of full scale Sampling rate: 7,000 Hz USB data output High / low limit indicators, for pass / fail and minimum force testing Averaging mode calculates average force over a period of time 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software. Statistical calculations for saved data points Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certificate of calibration with data Each Unit Includes ME-200 Force Gauge E1002 Padded attachment, square E1003 Padded attachment, rectangular E1004 Padded attachment, curved E1005 Padded attachment, circular E1006 Clasp hook E1007 Chain / clasp hook assembly E1008 Single handle grip E1009 Double handle grip E1010 Pistol grip E1001 Carrying case, large

Product Highlights

Series E push / pull force gauges make job task analysis and ergonomics analysis simple and accurate, ideal for workplace design, strength assessment, and ergonomic studies. Series E presents the ergonomist and other professionals with a simple and economical testing solution. 100 lbF, 200 lbF and 500 lbF (500, 2,500, and 5,000 N) capacity force gauges are available, along with a wide range of attachments for various applications.

  • Measure real time and peak push and pull forces
  • Measuring range: 200 lbF (1000 N)
  • Accuracy: ±0.2% of full scale
  • Sampling rate: 7,000 Hz
  • USB data output
  • High / low limit indicators, for pass / fail and minimum force testing
  • Averaging mode calculates average force over a period of time
  • 5,000-point data memory - data points may be saved individually or logged continuously at up to 7,000 Hz. Data points may be bulk downloaded to included MESURTM Lite data collection software.
  • Statistical calculations for saved data points
  • Includes an AC adapter/charger, rechargeable battery, MESURTM Lite software, MESURTMgauge 90-day trial, USB cable, USB driver, carrying case, and NIST-traceable certificate of calibration with data

Each Unit Includes

  • ME-200 Force Gauge
  • E1002 Padded attachment, square
  • E1003 Padded attachment, rectangular
  • E1004 Padded attachment, curved
  • E1005 Padded attachment, circular
  • E1006 Clasp hook
  • E1007 Chain / clasp hook assembly
  • E1008 Single handle grip
  • E1009 Double handle grip
  • E1010 Pistol grip
  • E1001 Carrying case, large
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number EKE-200-2
Product Name Advanced ergonomics testing kit w/force gauge, 200 lbF / 1000 N
Force Rating 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Tension and Compression Load Cell - X-S02 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 40000 lbs (5 to 18141 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
16BAR, CANOPEN, G1/4, FKM SEAL DIGITAL PRES - PTE7500-11AF-1A016BN - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details