OMEGA Engineering, Inc. S-Beam Load Cell LC111-200

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Beam Load Cell - LC111-200 - OMEGA Engineering, Inc.
Norwalk, CT, USA
S-Beam Load Cell
LC111-200
S-Beam Load Cell LC111-200
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•Calibrated in Tension
•5-Point Calibration Included
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC111-200
Force Sensors & Load Cells LC111-200
LOAD CELL

LOAD CELL

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC111-200-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC111-200-ND
Force Sensors, Load Cells - Industrial 5880-LC111-200-ND
LC111-200

LC111-200

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC111-200 LC111-200 5880-LC111-200-ND
Product Name S-Beam Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 200 lbs (90.7 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
RCP/SCP Series - SCP-3.750 - Strainsert
Specs
Force Rating 180000 lbs (81633 kg)
Package Load Pin
Output Analog Voltage
View Details
Model RLS Single-Point Compression Load Cell - RLS020 - RDP Electrosense
Specs
Force Rating 44.1 lbs (20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details