LC1011-300K -- HEAVY DUTY DESIGN CANISTER LOAD CELL
OMEGA Engineering, Inc.
Heavy Duty Design Canister Load Cell
LC1011-300K
Description
•
FM/CSA Approved Intrinsically Safe Models Available
•
0.25% Interchangeable for Multiple Load Cell Applications
•
5-Point NIST Traceable Calibration Standard
•
Canister Design Ideal for Axial Compression Applications
•
Heavy Duty Environmentally Sealed Case for Harsh Environments
•
Dual Bridge Models Available
Description
•
FM/CSA Approved Intrinsically Safe Models Available
•
0.25% Interchangeable for Multiple Load Cell Applications
•
5-Point NIST Traceable Calibration Standard
•
Canister Design Ideal for Axial Compression Applications
•
Heavy Duty Environmentally Sealed Case for Harsh Environments
•
Dual Bridge Models Available
Datasheet
Suppliers
•
FM/CSA Approved Intrinsically Safe Models Available
•
0.25% Interchangeable for Multiple Load Cell Applications
•
5-Point NIST Traceable Calibration Standard
•
Canister Design Ideal for Axial Compression Applications
•
Heavy Duty Environmentally Sealed Case for Harsh Environments
•
Dual Bridge Models Available
|
| • | FM/CSA Approved Intrinsically Safe Models Available |
| • | 0.25% Interchangeable for Multiple Load Cell Applications |
| • | 5-Point NIST Traceable Calibration Standard |
| • | Canister Design Ideal for Axial Compression Applications |
| • | Heavy Duty Environmentally Sealed Case for Harsh Environments |
| • | Dual Bridge Models Available |
|
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
LC1011-300K |
|
Product Name
|
Heavy Duty Design Canister Load Cell |
|
Force Rating
|
100000 lbs (45351 kg)
|
|
Accuracy
|
-0.05 to 0.05 ±% Full Scale
|
|
Force Measured
|
Compression
|
|
Package
|
Canister
|
|
Output
|
Analog Voltage
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Force Rating
2200 lbs (998 kg)
Accuracy
1.00 ±% Full Scale
Force Measured
Tension
View Details
XJCSENSOR Technology Co., Ltd.
Force Rating
6.62 to 220 lbs (3 to 100 kg)
Force Measured
Compression
Output
Analog Voltage
View Details
Force Rating
0.0 to 180 lbs (0.0 to 81.56 kg)
Output
Analog Current
Device
Sensor Element / Chip
View Details
Innovative Sensor Technology IST USA Division
Force Rating
4.05 lbs (1.84 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2 suppliers