LC1011-10K -- HEAVY DUTY DESIGN CANISTER LOAD CELL
OMEGA Engineering, Inc.
Heavy Duty Design Canister Load Cell
LC1011-10K
Description
•
FM/CSA Approved Intrinsically Safe Models Available
•
0.25% Interchangeable for Multiple Load Cell Applications
•
5-Point NIST Traceable Calibration Standard
•
Canister Design Ideal for Axial Compression Applications
•
Heavy Duty Environmentally Sealed Case for Harsh Environments
•
Dual Bridge Models Available
Description
•
FM/CSA Approved Intrinsically Safe Models Available
•
0.25% Interchangeable for Multiple Load Cell Applications
•
5-Point NIST Traceable Calibration Standard
•
Canister Design Ideal for Axial Compression Applications
•
Heavy Duty Environmentally Sealed Case for Harsh Environments
•
Dual Bridge Models Available
Datasheet
Suppliers
•
FM/CSA Approved Intrinsically Safe Models Available
•
0.25% Interchangeable for Multiple Load Cell Applications
•
5-Point NIST Traceable Calibration Standard
•
Canister Design Ideal for Axial Compression Applications
•
Heavy Duty Environmentally Sealed Case for Harsh Environments
•
Dual Bridge Models Available
|
| • | FM/CSA Approved Intrinsically Safe Models Available |
| • | 0.25% Interchangeable for Multiple Load Cell Applications |
| • | 5-Point NIST Traceable Calibration Standard |
| • | Canister Design Ideal for Axial Compression Applications |
| • | Heavy Duty Environmentally Sealed Case for Harsh Environments |
| • | Dual Bridge Models Available |
|
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
LC1011-10K |
|
Product Name
|
Heavy Duty Design Canister Load Cell |
|
Force Rating
|
10000 lbs (4535 kg)
|
|
Accuracy
|
-0.05 to 0.05 ±% Full Scale
|
|
Force Measured
|
Compression
|
|
Package
|
Canister
|
|
Output
|
Analog Voltage
|
Unlock Full Specs
to access all available technical data
Similar Products
Force Rating
0.1200 lbs (0.0544 kg)
Device
Gauge / Indicator
View Details
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
Force Rating
0.0 to 3822 lbs (0.0 to 1733 kg)
Output
Analog Current
Device
Sensor Element / Chip
View Details
XJCSENSOR Technology Co., Ltd.
Force Measured
Compression
Device
Sensor / Transducer
Technology
Strain Gauge
View Details