Mark-10 Corporation Force Gauge 0.12lb/2oz/50g/0.5N/500mN M5-012

Description
Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set point markers Programmable set points, with alarms and outputs Peak readings and set points always displayed Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Automatic data output via USB/RS-232 5 selectable units of measurement Configurable audio alarms and key tones Password protection, configurable for individual keys and calibration Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Description
Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set point markers Programmable set points, with alarms and outputs Peak readings and set points always displayed Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Automatic data output via USB/RS-232 5 selectable units of measurement Configurable audio alarms and key tones Password protection, configurable for individual keys and calibration Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Suppliers

Company
Product
Description
Supplier Links
Force Gauge 0.12lb/2oz/50g/0.5N/500mN - M5-012 - Transcat, Inc.
Rochester, NY, USA
Force Gauge 0.12lb/2oz/50g/0.5N/500mN
M5-012
Force Gauge 0.12lb/2oz/50g/0.5N/500mN M5-012
Product Highlights High-speed 7,000 Hz sampling rate USB, RS-232, Mitutoyo, and analog outputs Large backlit graphic display 1,000-point data memory with statistics and outputs Live load bar graph with set point markers Programmable set points, with alarms and outputs Peak readings and set points always displayed Averaging mode - calculates average readings over time External trigger mode - for switch contact testing or remotely stopping display update Automatic data output via USB/RS-232 5 selectable units of measurement Configurable audio alarms and key tones Password protection, configurable for individual keys and calibration Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High-speed 7,000 Hz sampling rate
  • USB, RS-232, Mitutoyo, and analog outputs
  • Large backlit graphic display
  • 1,000-point data memory with statistics and outputs
  • Live load bar graph with set point markers
  • Programmable set points, with alarms and outputs
  • Peak readings and set points always displayed
  • Averaging mode - calculates average readings over time
  • External trigger mode - for switch contact testing or remotely stopping display update
  • Automatic data output via USB/RS-232
  • 5 selectable units of measurement
  • Configurable audio alarms and key tones
  • Password protection, configurable for individual keys and calibration

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M5-012
Product Name Force Gauge 0.12lb/2oz/50g/0.5N/500mN
Force Rating 0.1200 lbs (0.0544 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20012427-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force Gauge 0.25lb/4 oz/100g/1N/1000mN - M5-025 - Transcat, Inc.
Specs
Force Rating 0.2500 lbs (0.1134 kg)
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details