WAGO Communication cable 750-923

Description
Configuration cable; USB connector; Length: 2.5 m
Request a Quote Datasheet
Description
Configuration cable; USB connector; Length: 2.5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication cable - 750-923 - WAGO
Germantown, WI, United States
Communication cable
750-923
Communication cable 750-923
Configuration cable; USB connector; Length: 2.5 m

Configuration cable; USB connector; Length: 2.5 m

Supplier's Site Datasheet
Between Series Adapter Cables - 2946-750-923-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
2946-750-923-ND
Between Series Adapter Cables 2946-750-923-ND
Cable Assembly Rectangular 04 Pos Male to USB A Male Plug 8.20' (2.50m)

Cable Assembly Rectangular 04 Pos Male to USB A Male Plug 8.20' (2.50m)

Buy Now Datasheet
USB Cables - 1357401 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
1357401
USB Cables 1357401
USB cable

USB cable

Supplier's Site
Service Cable, Usb2.0 A Male, 2.5M; Current Rating Wago - 70M8801 - Newark, An Avnet Company
Chicago, IL, United States
Service Cable, Usb2.0 A Male, 2.5M; Current Rating Wago
70M8801
Service Cable, Usb2.0 A Male, 2.5M; Current Rating Wago 70M8801
SERVICE CABLE, USB2.0 A MALE, 2.5M; Current Rating:500mA; Product Range:-; Cable Length - Metric:2.5m; Connector Type A:USB A Plug; External Depth:19mm; External Width:15mm; Jacket Color:Black; Length:2.5m RoHS Compliant: Yes

SERVICE CABLE, USB2.0 A MALE, 2.5M; Current Rating:500mA; Product Range:-; Cable Length - Metric:2.5m; Connector Type A:USB A Plug; External Depth:19mm; External Width:15mm; Jacket Color:Black; Length:2.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies USB Cables
Product Number 750-923 2946-750-923-ND 1357401 70M8801
Product Name Communication cable Between Series Adapter Cables USB Cables Service Cable, Usb2.0 A Male, 2.5M; Current Rating Wago
Application Instrumentation and Control Computer
Product Type 4-pole male connector - USB A-type plug Serial; USB USB
Cable Length 8.2 ft (25 dm) 8.2 ft (24.99 dm) 8.2 ft (25 dm) 8.2 ft (25 dm)
Standards / Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/603-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Connecting cable - 706-150/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
System cable - 706-2300/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers