OMEGA Engineering, Inc. Stick Type DMM/Thermometer HHM63 and HHM64

Description
• Brand New Series with CE-Mark Approval • Highly Accurate Thermometer with K type Thermocouple (HHM63C/HHM63F/HHM63 K) • DATA HOLD Function • Models with 0.1°, 1° Resolution • Auto-Ranging • Stick-Type Easy-to-Hold Design • Accuracy: Stated Accuracy at 23 ± 5°C <75% RH • Battery Life: 200 Hours • Dimensions: 170 H x 44 W x 40 mm D (6.7 x 1.8 x 1.6") • Weight: Approx. 150 g (5 oz) • Valox Housing to Withstand Accidental Drops • CE Marked

Suppliers

Company
Product
Description
Supplier Links
Stick Type DMM/Thermometer - HHM63 and HHM64 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Stick Type DMM/Thermometer
HHM63 and HHM64
Stick Type DMM/Thermometer HHM63 and HHM64
• Brand New Series with CE-Mark Approval • Highly Accurate Thermometer with K type Thermocouple (HHM63C/HHM63F/HHM63 K) • DATA HOLD Function • Models with 0.1°, 1° Resolution • Auto-Ranging • Stick-Type Easy-to-Hold Design • Accuracy: Stated Accuracy at 23 ± 5°C <75% RH • Battery Life: 200 Hours • Dimensions: 170 H x 44 W x 40 mm D (6.7 x 1.8 x 1.6") • Weight: Approx. 150 g (5 oz) • Valox Housing to Withstand Accidental Drops • CE Marked

Brand New Series with CE-Mark Approval

Highly Accurate Thermometer with K type Thermocouple (HHM63C/HHM63F/HHM63K)

DATA HOLD Function

Models with 0.1°, 1° Resolution

Auto-Ranging

Stick-Type Easy-to-Hold Design

Accuracy: Stated Accuracy at 23 ± 5°C <75% RH

Battery Life: 200 Hours

Dimensions: 170 H x 44 W x 40 mm D (6.7 x 1.8 x 1.6")

Weight: Approx. 150 g (5 oz)

Valox Housing to Withstand Accidental Drops

CE Marked
Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Multimeters
Product Number HHM63 and HHM64
Product Name Stick Type DMM/Thermometer
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

4 1/2 Digits Bench-Type Digital Multimeter - XDM3041 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
 - 6927122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement
View Details