RS Components, Ltd. 6927122

Description
The Keysight U3401A benchtop digital multimeter is an affordable instrument of choice throughout the electronics industry and the communications and education sectors. Its DMM functions include 11 basic measurements and built-in math functions. Dual display on a vacuum fluorescent display (VFD) means two readings clearly and brightly displayed simultaneously, for efficient testing and ease of analysis. Resolutions are selectable for variable measurement speeds. A Kensington lock slot helps secure the instrument, preventing theft or misplacement. 4.5 digit, 50,000 counts resolution, 0.02% Vdc basic accuracy . Dual display bright vacuum fluorescent display enables simultaneous display of 2 measurement parameters. 11 basic measurements include DC, AC and AC+DC voltage and current, 2-wire resistance, frequency, continuity and diode tests. Math functions : dBm, Relative, Min/Max, Compare, Hold & Percentage . True RMS AC, AC+DC. Dimensions & weight: 105 x 255 x 305mm: 3.4kg. Safety rating: EN61010-1 CAT II 300V Multimeter Type = Bench Absolute Maximum DC Current Measurement = 10A dc Absolute Maximum AC Current Measurement = 10A ac Absolute Maximum Resistance Measurement = 50MOhms Absolute Maximum DC Voltage Measurement = 1000V dc Absolute Maximum AC Voltage Measurement = 750V ac Functions Measured = AC Current, AC Voltage, DC Current, DC Voltage, Resistance True RMS = Yes Maximum Frequency = 100kHz Display Type = VFD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6927122 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Keysight U3401A benchtop digital multimeter is an affordable instrument of choice throughout the electronics industry and the communications and education sectors. Its DMM functions include 11 basic measurements and built-in math functions. Dual display on a vacuum fluorescent display (VFD) means two readings clearly and brightly displayed simultaneously, for efficient testing and ease of analysis. Resolutions are selectable for variable measurement speeds. A Kensington lock slot helps secure the instrument, preventing theft or misplacement. 4.5 digit, 50,000 counts resolution, 0.02% Vdc basic accuracy . Dual display bright vacuum fluorescent display enables simultaneous display of 2 measurement parameters. 11 basic measurements include DC, AC and AC+DC voltage and current, 2-wire resistance, frequency, continuity and diode tests. Math functions : dBm, Relative, Min/Max, Compare, Hold & Percentage . True RMS AC, AC+DC. Dimensions & weight: 105 x 255 x 305mm: 3.4kg. Safety rating: EN61010-1 CAT II 300V Multimeter Type = Bench Absolute Maximum DC Current Measurement = 10A dc Absolute Maximum AC Current Measurement = 10A ac Absolute Maximum Resistance Measurement = 50MOhms Absolute Maximum DC Voltage Measurement = 1000V dc Absolute Maximum AC Voltage Measurement = 750V ac Functions Measured = AC Current, AC Voltage, DC Current, DC Voltage, Resistance True RMS = Yes Maximum Frequency = 100kHz Display Type = VFD

The Keysight U3401A benchtop digital multimeter is an affordable instrument of choice throughout the electronics industry and the communications and education sectors. Its DMM functions include 11 basic measurements and built-in math functions. Dual display on a vacuum fluorescent display (VFD) means two readings clearly and brightly displayed simultaneously, for efficient testing and ease of analysis. Resolutions are selectable for variable measurement speeds. A Kensington lock slot helps secure the instrument, preventing theft or misplacement.
4.5 digit, 50,000 counts resolution, 0.02% Vdc basic accuracy . Dual display bright vacuum fluorescent display enables simultaneous display of 2 measurement parameters. 11 basic measurements include DC, AC and AC+DC voltage and current, 2-wire resistance, frequency, continuity and diode tests. Math functions : dBm, Relative, Min/Max, Compare, Hold & Percentage . True RMS AC, AC+DC. Dimensions & weight: 105 x 255 x 305mm: 3.4kg. Safety rating: EN61010-1 CAT II 300V
Multimeter Type = Bench
Absolute Maximum DC Current Measurement = 10A dc
Absolute Maximum AC Current Measurement = 10A ac
Absolute Maximum Resistance Measurement = 50MOhms
Absolute Maximum DC Voltage Measurement = 1000V dc
Absolute Maximum AC Voltage Measurement = 750V ac
Functions Measured = AC Current, AC Voltage, DC Current, DC Voltage, Resistance
True RMS = Yes
Maximum Frequency = 100kHz
Display Type = VFD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Multimeters
Product Number 6927122
Form Factor Bench top
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement
DC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 9064145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type DC
Special Measurement Types True RMS Current Measurement
View Details
 - 1231938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Temperature
View Details
 - 1233408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Temperature
View Details
 - 6998798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Diode test; Temperature
View Details