OMEGA Engineering, Inc. Mini Thermometer HH308

Description
The HH300 Series is a low cost digital thermometer, small enough to fit in your pocket. They are available in single or dual input models with standard features such as min/max reading, reading hold, and both are C to F switchable. Their temperature range is from -200 to 1370C (-328 to 2498F). This low cost meter will read Type K thermocouple and accepts any subminiature Type K thermocouple connector.
Datasheet
Description
The HH300 Series is a low cost digital thermometer, small enough to fit in your pocket. They are available in single or dual input models with standard features such as min/max reading, reading hold, and both are C to F switchable. Their temperature range is from -200 to 1370C (-328 to 2498F). This low cost meter will read Type K thermocouple and accepts any subminiature Type K thermocouple connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Thermometer - HH308 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Mini Thermometer
HH308
Mini Thermometer HH308
The HH300 Series is a low cost digital thermometer, small enough to fit in your pocket. They are available in single or dual input models with standard features such as min/max reading, reading hold, and both are C to F switchable. Their temperature range is from -200 to 1370C (-328 to 2498F). This low cost meter will read Type K thermocouple and accepts any subminiature Type K thermocouple connector.

The HH300 Series is a low cost digital thermometer, small enough to fit in your pocket. They are available in single or dual input models with standard features such as min/max reading, reading hold, and both are C to F switchable. Their temperature range is from -200 to 1370C (-328 to 2498F). This low cost meter will read Type K thermocouple and accepts any subminiature Type K thermocouple connector.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Thermometers
Product Number HH308
Product Name Mini Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Production and Processing Application Pyrometer - SPOT+ AL - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 130 to 700 C (266 to 1292 F)
Application Type Industrial
View Details
Digital Thermometers - 2048417 - RS Components, Ltd.
Specs
Range 13720 C (24728 F)
Digital Battery Powered
View Details
Industrial Infrared Thermometer -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -60 to 550 C (-76 to 1022 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details