OMEGA ENGINEERING, INC.
HBT-65/240V -- BAND HEATER 1100W OMEGA
OMEGA Engineering, Inc.
Band Heater 1100W Omega
HBT-65/240V
Description
BAND HEATER - 1100W
Description
BAND HEATER - 1100W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
64AH0035 |
|
Product Name
|
Band Heater 1100W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
76 to 116 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
43.8 SCFM (74.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details