The FAD1-03010CBHW11 is a 30x30x10mm, 12 VDC, brushless DC axial fan with two ball bearings, delivering 4.000 CFM airflow at 10500 rpm and 5.080 mmAq static pressure, consuming 0.636 W. It operates from -10°C to 70°C with a 70,000-hour life expectancy. The frame and impeller are made of UL94V-0 plastic, and it connects via UL 1571 AWG 28, 140mm wire leads. Noise level is 34.0 dB/A at one meter from the intake. The part has UL approvals only.
FAD1-03010CBHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1571 AWG 28, 140mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note: FAD1-03010BBAW11, FAD1-03010BHAW11, FAD1-03010BBMW11, FAD1-03010BHMW11, FAD1-03010BBHW11, FAD1-03010BHHW11, FAD1-03010CBAW11, FAD1-03010CHAW11, FAD1-03010CBMW11, FAD1-03010CHMW11 has UL approvals only
FAN AXIAL 30X10MM 12VDC WIRE
DC Fans DC FAN 30x10mm 12VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-03010CBHW11 | FAD1-03010CBHW11 | FAD1-03010CBHW11 |
| Product Name | 30x30x10mm, 12 VDC, 4 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 4 SCFM (6.8 m³/hr) | 4 SCFM (6.8 m³/hr) | |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | ||
| Maximum Sound Level | 34 dbA | 34 dbA | |
| Nominal Voltage | 12 volts | 12 volts |